Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050216-BZD27C7V5P _R1 _00001
Zener Voltage: 7.5 V
Number of Pins: 2
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 50 µA
Max Power Dissipation: 800 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1050216-BZD27C7V5P _R1 _00001 |
| Product Name | OEM Parts - OEM Parts (A - B) - BZD27C7V5P _R1 _00001 |