PANJIT SemiConductor Custom Parts - Custom Parts (B - D) - BZD27C47P_R1_00001 BZD27C47P_R1_00001

Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107080-BZD27C47P_R1 _00001 Zener Voltage: 47 V Number of Pins: 2 Categories: Custom Parts Alternative Parts (Cross-Reference): BZD27C47P _R1 _00001; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Reverse Leakage Current: 1 µA Max Power Dissipation: 800 mW Max Operating Temperature: 175 °C
Request a Quote
Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107080-BZD27C47P_R1 _00001 Zener Voltage: 47 V Number of Pins: 2 Categories: Custom Parts Alternative Parts (Cross-Reference): BZD27C47P _R1 _00001; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Reverse Leakage Current: 1 µA Max Power Dissipation: 800 mW Max Operating Temperature: 175 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - BZD27C47P_R1_00001 - 1107080-BZD27C47P_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - BZD27C47P_R1_00001
1107080-BZD27C47P_R1_00001
Custom Parts - Custom Parts (B - D) - BZD27C47P_R1_00001 1107080-BZD27C47P_R1_00001
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107080-BZD27C47P_R1 _00001 Zener Voltage: 47 V Number of Pins: 2 Categories: Custom Parts Alternative Parts (Cross-Reference): BZD27C47P _R1 _00001; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Reverse Leakage Current: 1 µA Max Power Dissipation: 800 mW Max Operating Temperature: 175 °C

Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107080-BZD27C47P_R1_00001
Zener Voltage: 47 V
Number of Pins: 2
Categories: Custom Parts
Alternative Parts (Cross-Reference): BZD27C47P _R1 _00001;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 1 µA
Max Power Dissipation: 800 mW
Max Operating Temperature: 175 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1107080-BZD27C47P_R1_00001
Product Name Custom Parts - Custom Parts (B - D) - BZD27C47P_R1_00001
Unlock Full Specs
to access all available technical data