Manufacturer: Panjit
Win Source Part Number: 237400-BSS84 T/R
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSS84
Alternative Parts (Cross-Reference): BSS84; BSS284; BSS284E6327; BSS84ZG-AE2-R;
Introduction Date: May 21, 1999
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Industrial, Power Management
Trans MOSFET P-CH 50V 0.13A 3-Pin SOT-23 T/R Product overview: BSS84 T/R from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.13A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.13A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84 T/R can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 237400-BSS84 T/R | 278-BSS84 T/R |
| Product Name | Discrete Semiconductor Products | 50V 0.13A SOT-23 MOSFET Transistor |
| Package Type | SOT3; SOT23 |