PANJIT SemiConductor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84_ R2 _00001 BSS84_ R2 _00001

Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963237-BSS84_ R2 _00001 Mounting: SMD (SMT) Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 7.5 ns Continuous Drain Current (ID): 130 mA Turn-Off Delay Time: 25 ns Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963237-BSS84_ R2 _00001 Mounting: SMD (SMT) Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 7.5 ns Continuous Drain Current (ID): 130 mA Turn-Off Delay Time: 25 ns Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84_ R2 _00001 - 963237-BSS84_ R2 _00001 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84_ R2 _00001
963237-BSS84_ R2 _00001
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84_ R2 _00001 963237-BSS84_ R2 _00001
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963237-BSS84_ R2 _00001 Mounting: SMD (SMT) Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 7.5 ns Continuous Drain Current (ID): 130 mA Turn-Off Delay Time: 25 ns Gate to Source Voltage (Vgs): 20 V

Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963237-BSS84_ R2 _00001
Mounting: SMD (SMT)
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 7.5 ns
Continuous Drain Current (ID): 130 mA
Turn-Off Delay Time: 25 ns
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 963237-BSS84_ R2 _00001
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84_ R2 _00001
Package Type SOT3; SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - ADS1220IRVAT - 1141621-ADS1220IRVAT - Win Source Electronics
Specs
Package Type SOT3
View Details
IC IGBT DVR 1200V DSO8 - 376-1EDI20N12AFXUMA1 - Utmel Electronic Limited
Specs
Transistor Type IGBT
View Details
Bipolar Transistors - 1220213 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type Sot-363 (sc-88)
View Details