PANJIT SemiConductor 50V 0.22A MOSFET Transistor BSS138T/R

Description
Trans MOSFET N-CH 50V 0.22A Product overview: BSS138T/R from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138T/R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 50V 0.22A Product overview: BSS138T/R from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138T/R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.22A MOSFET Transistor
278-BSS138T/R
50V 0.22A MOSFET Transistor 278-BSS138T/R
Trans MOSFET N-CH 50V 0.22A Product overview: BSS138T/R from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138T/R can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 50V 0.22A Product overview: BSS138T/R from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138T/R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 237376-BSS138T/R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
237376-BSS138T/R
Discrete Semiconductor Products 237376-BSS138T/R
Manufacturer: Panjit Win Source Part Number: 237376-BSS138T/R Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSS138 Country of Origin: China, Philippines Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Panjit
Win Source Part Number: 237376-BSS138T/R
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSS138
Country of Origin: China, Philippines
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSS138T/R 237376-BSS138T/R
Product Name 50V 0.22A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18533KCS 60V N-Channel NexFET? Power MOSFET .. - CSD18533KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0090 ohms
View Details
8 suppliers
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1107PBL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
4 suppliers