Win Source Part Number: 960267-BC859C_R1_000
Category: Discrete Semiconductor Products>Transistors
Series: BC856
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 330 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V
Frequency - Transition: 200MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BC859C_R1_00001BC859
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Other Names: 3757-BC859C_R1_00001
Trans GP BJT PNP 30V 0.1A 3-Pin SOT-23 T/R Product overview: BC859C_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC859C_R1_00001 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 30V 100mA 200MHz 330mW Surface Mount SOT-23
TRANS PNP 30V 0.1A SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 960267-BC859C_R1_00001 | 276-BC859C_R1_00001 | 3757-BC859C_R1_00001TR-ND | BC859C_R1_00001 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 30V 0.1A SOT-23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||
| Package Type | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |
| Power Gain | 420 dB | |||
| Operating Frequency | 200 MHz |