PANJIT SemiConductor Single Bipolar Transistors BC858BW_R1_00001

Description
Bipolar (BJT) Transistor PNP 30V 100mA 200MHz 250mW Surface Mount SOT-323
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 100mA 200MHz 250mW Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 3757-BC858BW_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC858BW_R1_00001TR-ND
Single Bipolar Transistors 3757-BC858BW_R1_00001TR-ND
Bipolar (BJT) Transistor PNP 30V 100mA 200MHz 250mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 30V 100mA 200MHz 250mW Surface Mount SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1048440-BC858BW_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1048440-BC858BW_R1_00001
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1048440-BC858BW_R1_00001
Win Source Part Number: 1048440-BC858BW_R1_0 0001 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 200MHz Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BC858BW_R1_00001BC85 8BW _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panjit International Inc. Other Names: 3757-BC858BW_R1_0000 1CT,3757-BC858BW_R1_ 00001DKR,3757-BC858B W_R1_00001TR

Win Source Part Number: 1048440-BC858BW_R1_00001
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 200MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BC858BW_R1_00001BC858BW _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Panjit International Inc.
Other Names: 3757-BC858BW_R1_00001CT,3757-BC858BW_R1_00001DKR,3757-BC858BW_R1_00001TR

Buy Now
Singapore, Singapore
30V 0.1A Bipolar Transistor
276-BC858BW_R1_00001
30V 0.1A Bipolar Transistor 276-BC858BW_R1_00001
Trans GP BJT PNP 30V 0.1A 3-Pin SOT-323 T/R Product overview: BC858BW_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858BW_R1_00001 can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 30V 0.1A 3-Pin SOT-323 T/R Product overview: BC858BW_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858BW_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - BC858BW_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
BC858BW_R1_00001
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single BC858BW_R1_00001
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 3757-BC858BW_R1_00001TR-ND 1048440-BC858BW_R1_00001 276-BC858BW_R1_00001 BC858BW_R1_00001
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 30V 0.1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Polarity PNP PNP
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323
IC(max) 100 milliamps 100 milliamps
Power Gain 200 dB
Operating Frequency 200 MHz
Unlock Full Specs
to access all available technical data