PANJIT SemiConductor 0.1A 45V Bipolar Transistor BC857C_R1_00001

Description
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BC857C_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 45V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 45V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857C_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BC857C_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 45V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 45V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857C_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1A 45V Bipolar Transistor
276-BC857C_R1_00001
0.1A 45V Bipolar Transistor 276-BC857C_R1_00001
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BC857C_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 45V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 45V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857C_R1_00001 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BC857C_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 45V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 45V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857C_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 3757-BC857C_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC857C_R1_00001TR-ND
Single Bipolar Transistors 3757-BC857C_R1_00001TR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 330mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 330mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 3757-BC857C_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC857C_R1_00001CT-ND
Single Bipolar Transistors 3757-BC857C_R1_00001CT-ND
Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 330mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 330mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 3757-BC857C_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC857C_R1_00001DKR-ND
Single Bipolar Transistors 3757-BC857C_R1_00001DKR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 330mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 330mW Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377017-BC857C_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377017-BC857C_R1_00001
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377017-BC857C_R1_00001
Win Source Part Number: 1377017-BC857C_R1_00 001 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Series: BC856 Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Base Product Number: BC857 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: PNP Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 45 V DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) Frequency - Transition: 200MHz Power - Max: 330 mW

Win Source Part Number: 1377017-BC857C_R1_00001
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Series: BC856
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Base Product Number: BC857
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Frequency - Transition: 200MHz
Power - Max: 330 mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857C_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC857C_R1_00001
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC857C_R1_00001
TRANS PNP 45V 0.1A SOT23

TRANS PNP 45V 0.1A SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-BC857C_R1_00001 3757-BC857C_R1_00001TR-ND 1377017-BC857C_R1_00001 BC857C_R1_00001
Product Name 0.1A 45V Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 100 milliamps 100 milliamps
VCBO 50 volts
PD 330 milliwatts
TJ -50 C (-58 F)
Unlock Full Specs
to access all available technical data