PANJIT SemiConductor Single Bipolar Transistors BC857BW-AU_R1_000A1

Description
Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 250mW Surface Mount SOT-323
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 250mW Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 3757-BC857BW-AU_R1_000A1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC857BW-AU_R1_000A1DKR-ND
Single Bipolar Transistors 3757-BC857BW-AU_R1_000A1DKR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 250mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 250mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 3757-BC857BW-AU_R1_000A1CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC857BW-AU_R1_000A1CT-ND
Single Bipolar Transistors 3757-BC857BW-AU_R1_000A1CT-ND
Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 250mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 250mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 3757-BC857BW-AU_R1_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC857BW-AU_R1_000A1TR-ND
Single Bipolar Transistors 3757-BC857BW-AU_R1_000A1TR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 250mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 250mW Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BC857BW-AU_R1_000A1
Bipolar Transistor 276-BC857BW-AU_R1_000A1
Small Signal Bipolar Transistor Product overview: BC857BW-AU_R1_000A1 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BW-AU_R1_00 0A1 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor Product overview: BC857BW-AU_R1_000A1 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BW-AU_R1_000A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 965773-BC857BW-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
965773-BC857BW-AU_R1_000A1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 965773-BC857BW-AU_R1_000A1
Win Source Part Number: 965773-BC857BW-AU_R1 _000A1 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 200MHz Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panjit International Inc. Other Names: 3757-BC857BW-AU_R1_0 00A1CT,3757-BC857BW- AU_R1_000A1DKR,3757- BC857BW-AU_R1_000A1T R

Win Source Part Number: 965773-BC857BW-AU_R1_000A1
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 200MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Panjit International Inc.
Other Names: 3757-BC857BW-AU_R1_000A1CT,3757-BC857BW-AU_R1_000A1DKR,3757-BC857BW-AU_R1_000A1TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857BW-AU_R1_000A1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC857BW-AU_R1_000A1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC857BW-AU_R1_000A1
TRANS PNP 45V 0.1A SOT323

TRANS PNP 45V 0.1A SOT323

Supplier's Site
Single Bipolar Transistors - BC857BW-AU_R1_000A1 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC857BW-AU_R1_000A1
Single Bipolar Transistors BC857BW-AU_R1_000A1
TRANS PNP 45V 0.1A SOT323

TRANS PNP 45V 0.1A SOT323

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 3757-BC857BW-AU_R1_000A1DKR-ND 276-BC857BW-AU_R1_000A1 965773-BC857BW-AU_R1_000A1 BC857BW-AU_R1_000A1 BC857BW-AU_R1_000A1
Product Name Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity PNP PNP PNP; PNP
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323 AEC-Q101 SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
IC(max) 100 milliamps 100 milliamps 100 milliamps
Power Gain 200 dB
Unlock Full Specs
to access all available technical data