Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 250mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 250mW Surface Mount SOT-323
TRANS PNP 65V 0.1A SOT323
TRANS PNP 65V 0.1A SOT323
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 3757-BC856BW_R1_00001TR-ND | BC856BW_R1_00001 | BC856BW_R1_00001 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | |
| Package Type | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 100 milliamps | 100 milliamps |