Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 250mW Surface Mount SOT-323
TRANS PNP 65V 0.1A SOT323
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 3757-BC856AW_R1_00001TR-ND | BC856AW_R1_00001 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |