Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 330mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 330mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 330mW Surface Mount SOT-23
Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 1-Element, PNP, Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BC856A_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 65V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 65V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856A_R1_00001 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377158-BC856A_R1_00
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Series: BC856
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Base Product Number: BC856
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 65 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 110 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Frequency - Transition: 200MHz
Power - Max: 330 mW
TRANS PNP 65V 0.1A SOT23
TRANS PNP 65V 0.1A SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 3757-BC856A_R1_00001CT-ND | 276-BC856A_R1_00001 | 1377158-BC856A_R1_00001 | BC856A_R1_00001 | BC856A_R1_00001 |
| Product Name | Single Bipolar Transistors | 0.1A 65V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCBO | 80 volts | ||||
| PD | 330 milliwatts |