PANJIT SemiConductor Single Bipolar Transistors BC849B_R1_00001

Description
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 330mW Surface Mount SOT-23
Request a Quote
Description
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 330mW Surface Mount SOT-23
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in SOT-323 surface mount package, rated for a collector-emitter voltage of 30V and continuous collector current of 100mA, with a maximum power dissipation of 250mW. The device meets RoHS 2.0 and IEC 61249 environmental standards. DC current gain (hFE) ranges from 200 to 450 at IC=2mA and VCE=5V, with collector-emitter saturation voltage up to 0.6V at IC=100mA and IB=5mA. Junction and storage temperature range is -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in SOT-323 surface mount package, rated for a collector-emitter voltage of 30V and continuous collector current of 100mA, with a maximum power dissipation of 250mW. The device meets RoHS 2.0 and IEC 61249 environmental standards. DC current gain (hFE) ranges from 200 to 450 at IC=2mA and VCE=5V, with collector-emitter saturation voltage up to 0.6V at IC=100mA and IB=5mA. Junction and storage temperature range is -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 3757-BC849B_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC849B_R1_00001TR-ND
Single Bipolar Transistors 3757-BC849B_R1_00001TR-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 330mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 330mW Surface Mount SOT-23

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 3757-BC849B_R1_00001TR-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 154958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details
FET, MOSFET Arrays - 2N7002BKS/ZLX-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers