Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159186-BC848C_ R2 _00001
Number of Pins: 3
Categories: Custom Parts
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 330 mW
Max Operating Temperature: 150 °C
Collector Base Voltage (VCBO): 30 V
Collector Emitter Voltage (VCEO): 30 V
Max Collector Current: 100 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1159186-BC848C_ R2 _00001 |
| Product Name | Custom Parts - Custom Parts (B - D) - BC848C_ R2 _00001 |