PANJIT SemiConductor TRANSISTORS - Transistors (BJT) - Single - BC848B_R1_00001 BC848B_R1_00001

Description
Manufacturer: Panjit Win Source Part Number: 863632-BC848B_R1_000 01 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 30 V 100 mA - 330 mW Surface Mount SOT-23 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks Other Part Number: 3757-BC848B_R1_00001 TR, 3757-BC848B_R1_00001 DKR, 3757-BC848B_R1_00001 CT
Request a Quote Datasheet
Description
Manufacturer: Panjit Win Source Part Number: 863632-BC848B_R1_000 01 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 30 V 100 mA - 330 mW Surface Mount SOT-23 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks Other Part Number: 3757-BC848B_R1_00001 TR, 3757-BC848B_R1_00001 DKR, 3757-BC848B_R1_00001 CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC848B_R1_00001 - 863632-BC848B_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC848B_R1_00001
863632-BC848B_R1_00001
TRANSISTORS - Transistors (BJT) - Single - BC848B_R1_00001 863632-BC848B_R1_00001
Manufacturer: Panjit Win Source Part Number: 863632-BC848B_R1_000 01 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 30 V 100 mA - 330 mW Surface Mount SOT-23 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks Other Part Number: 3757-BC848B_R1_00001 TR, 3757-BC848B_R1_00001 DKR, 3757-BC848B_R1_00001 CT

Manufacturer: Panjit
Win Source Part Number: 863632-BC848B_R1_00001
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 30 V 100 mA - 330 mW Surface Mount SOT-23
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
Other Part Number: 3757-BC848B_R1_00001TR, 3757-BC848B_R1_00001DKR, 3757-BC848B_R1_00001CT

Buy Now
Singapore, Singapore
30V 0.1A SOT-23 Bipolar Transistor
276-BC848B_R1_00001
30V 0.1A SOT-23 Bipolar Transistor 276-BC848B_R1_00001
Trans GP BJT NPN 30V 0.1A 3-Pin SOT-23 T/R Product overview: BC848B_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848B_R1_00001 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 30V 0.1A 3-Pin SOT-23 T/R Product overview: BC848B_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848B_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 3757-BC848B_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC848B_R1_00001TR-ND
Single Bipolar Transistors 3757-BC848B_R1_00001TR-ND
Bipolar (BJT) Transistor NPN 30V 100mA 330mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 30V 100mA 330mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 3757-BC848B_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC848B_R1_00001CT-ND
Single Bipolar Transistors 3757-BC848B_R1_00001CT-ND
Bipolar (BJT) Transistor NPN 30V 100mA 330mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 30V 100mA 330mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 3757-BC848B_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC848B_R1_00001DKR-ND
Single Bipolar Transistors 3757-BC848B_R1_00001DKR-ND
Bipolar (BJT) Transistor NPN 30V 100mA 330mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 30V 100mA 330mW Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC848B_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC848B_R1_00001
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC848B_R1_00001
TRANS NPN 30V 0.1A SOT23

TRANS NPN 30V 0.1A SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 863632-BC848B_R1_00001 276-BC848B_R1_00001 3757-BC848B_R1_00001TR-ND BC848B_R1_00001
Product Name TRANSISTORS - Transistors (BJT) - Single - BC848B_R1_00001 30V 0.1A SOT-23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data