NPN general purpose transistors in SOT-323 surface mount package, designed for amplifier applications with a continuous collector current of 100 mA and power dissipation of 250 mW. The BC847CW variant has a collector-emitter voltage rating of 45 V, collector-base voltage of 50 V, and emitter-base voltage of 6 V. DC current gain (hFE) ranges from 420 to 800 at IC=2mA and VCE=5V. The device meets RoHS 2.0 and IEC 61249 green molding standards. Junction and storage temperature range is -55°C to 150°C.
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3757-BC847CW_R1_00001TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |