PANJIT SemiConductor 45V 0.1A Bipolar Transistor BC847BW_R1_00001

Description
Trans GP BJT NPN 45V 0.1A 3-Pin SOT-323 T/R Product overview: BC847BW_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BW_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans GP BJT NPN 45V 0.1A 3-Pin SOT-323 T/R Product overview: BC847BW_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BW_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 0.1A Bipolar Transistor
276-BC847BW_R1_00001
45V 0.1A Bipolar Transistor 276-BC847BW_R1_00001
Trans GP BJT NPN 45V 0.1A 3-Pin SOT-323 T/R Product overview: BC847BW_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BW_R1_00001 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 45V 0.1A 3-Pin SOT-323 T/R Product overview: BC847BW_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BW_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 3757-BC847BW_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC847BW_R1_00001TR-ND
Single Bipolar Transistors 3757-BC847BW_R1_00001TR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 3757-BC847BW_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC847BW_R1_00001CT-ND
Single Bipolar Transistors 3757-BC847BW_R1_00001CT-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 3757-BC847BW_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC847BW_R1_00001DKR-ND
Single Bipolar Transistors 3757-BC847BW_R1_00001DKR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1048410-BC847BW_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1048410-BC847BW_R1_00001
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1048410-BC847BW_R1_00001
Win Source Part Number: 1048410-BC847BW_R1_0 0001 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 100MHz Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BC847BW_R1_00001BC84 7BW _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panjit International Inc. Other Names: 3757-BC847BW_R1_0000 1TR,3757-BC847BW_R1_ 00001CT,3757-BC847BW _R1_00001DKR

Win Source Part Number: 1048410-BC847BW_R1_00001
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BC847BW_R1_00001BC847BW _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Panjit International Inc.
Other Names: 3757-BC847BW_R1_00001TR,3757-BC847BW_R1_00001CT,3757-BC847BW_R1_00001DKR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-BC847BW_R1_00001 3757-BC847BW_R1_00001TR-ND 1048410-BC847BW_R1_00001
Product Name 45V 0.1A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
IC(max) 100 milliamps 100 milliamps
VCBO 50 volts
PD 150 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data