BC847BPNTB6 is a dual surface mount transistor package containing complementary NPN and PNP transistors in an SOT-563 case, rated for 45 V collector-emitter voltage and 100 mA collector current, with a thermal resistance of 625°C/W and an operating junction temperature range of -55°C to 150°C. The device is lead-free and compliant with EU RoHS 2.0 and IEC 61249 Green molding standards.
DUAL SURFACE MOUNT NPN/PNP TRANS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3757-BC847BPNTB6_R1_00701TR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN; PNP |