PANJIT SemiConductor Bipolar Transistor Arrays BC847BPN_R1_00001

Description
Bipolar (BJT) Transistor Array NPN, PNP Complementary 45V 100mA 100MHz 200mW Surface Mount SOT-363
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array NPN, PNP Complementary 45V 100mA 100MHz 200mW Surface Mount SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 3757-BC847BPN_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
3757-BC847BPN_R1_00001TR-ND
Bipolar Transistor Arrays 3757-BC847BPN_R1_00001TR-ND
Bipolar (BJT) Transistor Array NPN, PNP Complementary 45V 100mA 100MHz 200mW Surface Mount SOT-363

Bipolar (BJT) Transistor Array NPN, PNP Complementary 45V 100mA 100MHz 200mW Surface Mount SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - 3757-BC847BPN_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
3757-BC847BPN_R1_00001DKR-ND
Bipolar Transistor Arrays 3757-BC847BPN_R1_00001DKR-ND
Bipolar (BJT) Transistor Array NPN, PNP Complementary 45V 100mA 100MHz 200mW Surface Mount SOT-363

Bipolar (BJT) Transistor Array NPN, PNP Complementary 45V 100mA 100MHz 200mW Surface Mount SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - 3757-BC847BPN_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
3757-BC847BPN_R1_00001CT-ND
Bipolar Transistor Arrays 3757-BC847BPN_R1_00001CT-ND
Bipolar (BJT) Transistor Array NPN, PNP Complementary 45V 100mA 100MHz 200mW Surface Mount SOT-363

Bipolar (BJT) Transistor Array NPN, PNP Complementary 45V 100mA 100MHz 200mW Surface Mount SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1115671-BC847BPN_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1115671-BC847BPN_R1_00001
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1115671-BC847BPN_R1_00001
Win Source Part Number: 1115671-BC847BPN_R1_ 00001 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200mW Voltage - Collector Emitter Breakdown (Max): 45V Current - Collector (Ic) (Max): 100mA Transistor Type: NPN, PNP Complementary Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA, 650mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 100MHz Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BC847BPN _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panjit International Inc. Other Names: 3757-BC847BPN_R1_000 01DKR,3757-BC847BPN_ R1_00001TR,3757-BC84 7BPN_R1_00001CT

Win Source Part Number: 1115671-BC847BPN_R1_00001
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200mW
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 100mA
Transistor Type: NPN, PNP Complementary
Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA, 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BC847BPN _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Panjit International Inc.
Other Names: 3757-BC847BPN_R1_00001DKR,3757-BC847BPN_R1_00001TR,3757-BC847BPN_R1_00001CT

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
277-BC847BPN_R1_00001
Bipolar Transistor 277-BC847BPN_R1_00001
Small Signal Bipolar Transistor, Product overview: BC847BPN_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BPN_R1_0000 1 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, Product overview: BC847BPN_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BPN_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - BC847BPN_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
BC847BPN_R1_00001
Bipolar Transistor Arrays BC847BPN_R1_00001
SOT-363, TRANSISTOR

SOT-363, TRANSISTOR

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847BPN_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847BPN_R1_00001
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847BPN_R1_00001
SOT-363, TRANSISTOR

SOT-363, TRANSISTOR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 3757-BC847BPN_R1_00001TR-ND 1115671-BC847BPN_R1_00001 277-BC847BPN_R1_00001 BC847BPN_R1_00001 BC847BPN_R1_00001
Product Name Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Bipolar Transistor Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP NPN; PNP NPN, PNP Complementary; NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363 SOT3 6-TSSOP, SC-88, SOT-363
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
Power Gain 200 dB
Operating Frequency 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - BCW66KE6359HTMA1 - Rochester Electronics
Specs
Package Type SOT23; SOT-23-3
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
Bipolar Transistors - 1219470 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers