PANJIT SemiConductor 45V 0.1A SOT-23 Bipolar Transistor BC847A T/R

Description
Trans GP BJT NPN 45V 0.1A 3-Pin SOT-23 T/R Product overview: BC847A T/R from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847A T/R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 45V 0.1A 3-Pin SOT-23 T/R Product overview: BC847A T/R from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847A T/R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 0.1A SOT-23 Bipolar Transistor
276-BC847A T/R
45V 0.1A SOT-23 Bipolar Transistor 276-BC847A T/R
Trans GP BJT NPN 45V 0.1A 3-Pin SOT-23 T/R Product overview: BC847A T/R from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847A T/R can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 45V 0.1A 3-Pin SOT-23 T/R Product overview: BC847A T/R from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847A T/R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 232205-BC847A T/R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
232205-BC847A T/R
Discrete Semiconductor Products 232205-BC847A T/R
Manufacturer: Panjit Win Source Part Number: 232205-BC847A T/R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC847A Alternative Parts (Cross-Reference): BC847A; BC847ARF; BCW72; Introduction Date: January 26, 2004 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Safety

Manufacturer: Panjit
Win Source Part Number: 232205-BC847A T/R
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BC847A
Alternative Parts (Cross-Reference): BC847A; BC847ARF; BCW72;
Introduction Date: January 26, 2004
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Safety

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC847A T/R 232205-BC847A T/R
Product Name 45V 0.1A SOT-23 Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data