Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 330mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 330mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 330mW Surface Mount SOT-23
TRANS NPN 45V 0.1A SOT23
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 3757-BC847A_R1_00001TR-ND | BC847A_R1_00001 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |