Bipolar (BJT) Transistor Array NPN, PNP Complementary 65V 100mA 100MHz 225mW Surface Mount SOT-363
Bipolar (BJT) Transistor Array NPN, PNP Complementary 65V 100mA 100MHz 225mW Surface Mount SOT-363
DUAL SURFACE MOUNT NPN/PNP TRANS
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 3757-BC846BPN_R1_00001CT-ND | BC846BPN_R1_00001 |
| Product Name | Bipolar Transistor Arrays | Bipolar Transistor Arrays |
| Polarity | NPN; PNP | NPN, PNP Complementary; NPN; PNP |
| Package Type | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 |
| IC(max) | 100 milliamps | |
| VCEO | 65 volts |