Trans GP BJT NPN 65V 0.1A 3-Pin SOT-23 T/R Product overview: BC846B T/R from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846B T/R can be used for catalog matching and distributor lookup.
Manufacturer: Panjit
Win Source Part Number: 232182-BC846B T/R
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BC846B
Alternative Parts (Cross-Reference): BC846B; BC846BBK; BC846-T; BC846BLT1;
Introduction Date: January 26, 2004
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC846B T/R | 232182-BC846B T/R |
| Product Name | 65V 0.1A SOT-23 Bipolar Transistor | Discrete Semiconductor Products |
| Package Type | SOT3; SOT23 |