PANJIT SemiConductor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single BC846B-AU_R1_000A1

Description
Win Source Part Number: 1048396-BC846B-AU_R1 _000A1 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 330 mW Voltage - Collector Emitter Breakdown (Max): 65 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panjit International Inc. Other Names: 3757-BC846B-AU_R1_00 0A1CT,3757-BC846B-AU _R1_000A1TR,3757-BC8 46B-AU_R1_000A1DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1048396-BC846B-AU_R1 _000A1 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 330 mW Voltage - Collector Emitter Breakdown (Max): 65 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panjit International Inc. Other Names: 3757-BC846B-AU_R1_00 0A1CT,3757-BC846B-AU _R1_000A1TR,3757-BC8 46B-AU_R1_000A1DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1048396-BC846B-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1048396-BC846B-AU_R1_000A1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1048396-BC846B-AU_R1_000A1
Win Source Part Number: 1048396-BC846B-AU_R1 _000A1 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 330 mW Voltage - Collector Emitter Breakdown (Max): 65 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panjit International Inc. Other Names: 3757-BC846B-AU_R1_00 0A1CT,3757-BC846B-AU _R1_000A1TR,3757-BC8 46B-AU_R1_000A1DKR

Win Source Part Number: 1048396-BC846B-AU_R1_000A1
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 330 mW
Voltage - Collector Emitter Breakdown (Max): 65 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Panjit International Inc.
Other Names: 3757-BC846B-AU_R1_000A1CT,3757-BC846B-AU_R1_000A1TR,3757-BC846B-AU_R1_000A1DKR

Buy Now Datasheet
Single Bipolar Transistors - 3757-BC846B-AU_R1_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC846B-AU_R1_000A1TR-ND
Single Bipolar Transistors 3757-BC846B-AU_R1_000A1TR-ND
Bipolar (BJT) Transistor NPN 65V 100mA 330mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 65V 100mA 330mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 3757-BC846B-AU_R1_000A1CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC846B-AU_R1_000A1CT-ND
Single Bipolar Transistors 3757-BC846B-AU_R1_000A1CT-ND
Bipolar (BJT) Transistor NPN 65V 100mA 330mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 65V 100mA 330mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 3757-BC846B-AU_R1_000A1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC846B-AU_R1_000A1DKR-ND
Single Bipolar Transistors 3757-BC846B-AU_R1_000A1DKR-ND
Bipolar (BJT) Transistor NPN 65V 100mA 330mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 65V 100mA 330mW Surface Mount SOT-23

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BC846B-AU_R1_000A1
Bipolar Transistor 276-BC846B-AU_R1_000A1
Small Signal Bipolar Transistor, Product overview: BC846B-AU_R1_000A1 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846B-AU_R1_000 A1 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, Product overview: BC846B-AU_R1_000A1 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846B-AU_R1_000A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846B-AU_R1_000A1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC846B-AU_R1_000A1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC846B-AU_R1_000A1
TRANS NPN 65V 0.1A SOT23

TRANS NPN 65V 0.1A SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1048396-BC846B-AU_R1_000A1 3757-BC846B-AU_R1_000A1TR-ND 276-BC846B-AU_R1_000A1 BC846B-AU_R1_000A1
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101
IC(max) 100 milliamps 100 milliamps
Power Gain 200 dB
Output Power 0.3300 watts
Unlock Full Specs
to access all available technical data