PANJIT SemiConductor Bipolar Transistor Arrays BC846AS_R1_00001

Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 150mW Surface Mount SOT-363
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 150mW Surface Mount SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 3757-BC846AS_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
3757-BC846AS_R1_00001TR-ND
Bipolar Transistor Arrays 3757-BC846AS_R1_00001TR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 150mW Surface Mount SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 150mW Surface Mount SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - 3757-BC846AS_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
3757-BC846AS_R1_00001CT-ND
Bipolar Transistor Arrays 3757-BC846AS_R1_00001CT-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 150mW Surface Mount SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 150mW Surface Mount SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 958092-BC846AS_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
958092-BC846AS_R1_00001
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 958092-BC846AS_R1_00001
Win Source Part Number: 958092-BC846AS_R1_00 001 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 65V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 NPN (Dual) Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 110 @ 2mA, 5V Frequency - Transition: 100MHz Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BC846AS_R1_00001BC84 6AS _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panjit International Inc. Other Names: 3757-BC846AS_R1_0000 1CT,3757-BC846AS_R1_ 00001TR,3757-BC846AS _R1_00001DKR

Win Source Part Number: 958092-BC846AS_R1_00001
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150mW
Voltage - Collector Emitter Breakdown (Max): 65V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 NPN (Dual)
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 110 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BC846AS_R1_00001BC846AS _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Panjit International Inc.
Other Names: 3757-BC846AS_R1_00001CT,3757-BC846AS_R1_00001TR,3757-BC846AS_R1_00001DKR

Buy Now
Singapore, Singapore
0.1A 65V Bipolar Transistor
277-BC846AS_R1_00001
0.1A 65V Bipolar Transistor 277-BC846AS_R1_00001
Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 2-Element, NPN, Silicon, GREEN, PLASTIC PACKAGE-6 Product overview: BC846AS_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 65V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 65V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC846AS_R1_00001 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 2-Element, NPN, Silicon, GREEN, PLASTIC PACKAGE-6 Product overview: BC846AS_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 65V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 65V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC846AS_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 3757-BC846AS_R1_00001TR-ND 958092-BC846AS_R1_00001 277-BC846AS_R1_00001
Product Name Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 0.1A 65V Bipolar Transistor
Polarity NPN NPN
Package Type 6-TSSOP, SC-88, SOT-363 SOT3
IC(max) 100 milliamps 100 milliamps
Power Gain 110 dB
Operating Frequency 100 MHz
Unlock Full Specs
to access all available technical data