PANJIT SemiConductor Single Bipolar Transistors BC846A_R1_00001

Description
Bipolar (BJT) Transistor NPN 65V 100mA 330mW Surface Mount SOT-23
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 65V 100mA 330mW Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 3757-BC846A_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC846A_R1_00001TR-ND
Single Bipolar Transistors 3757-BC846A_R1_00001TR-ND
Bipolar (BJT) Transistor NPN 65V 100mA 330mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 65V 100mA 330mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 3757-BC846A_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC846A_R1_00001DKR-ND
Single Bipolar Transistors 3757-BC846A_R1_00001DKR-ND
Bipolar (BJT) Transistor NPN 65V 100mA 330mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 65V 100mA 330mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 3757-BC846A_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-BC846A_R1_00001CT-ND
Single Bipolar Transistors 3757-BC846A_R1_00001CT-ND
Bipolar (BJT) Transistor NPN 65V 100mA 330mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 65V 100mA 330mW Surface Mount SOT-23

Buy Now Datasheet
Singapore, Singapore
0.1A Bipolar Transistor
276-BC846A_R1_00001
0.1A Bipolar Transistor 276-BC846A_R1_00001
Small Signal Bipolar Transistor, 0.1A I(C), NPN, Product overview: BC846A_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846A_R1_00001 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.1A I(C), NPN, Product overview: BC846A_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846A_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377080-BC846A_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377080-BC846A_R1_00001
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377080-BC846A_R1_00001
Win Source Part Number: 1377080-BC846A_R1_00 001 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Series: BC846 Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Base Product Number: BC846 Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 65 V DC Current Gain (hFE) (Min) @ Ic, Vce: 110 @ 2mA, 5V Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) Power - Max: 330 mW

Win Source Part Number: 1377080-BC846A_R1_00001
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Series: BC846
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Base Product Number: BC846
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 65 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 110 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Power - Max: 330 mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846A_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC846A_R1_00001
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC846A_R1_00001
TRANS NPN 65V 0.1A SOT23

TRANS NPN 65V 0.1A SOT23

Supplier's Site
Single Bipolar Transistors - BC846A_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC846A_R1_00001
Single Bipolar Transistors BC846A_R1_00001
TRANS NPN 65V 0.1A SOT23

TRANS NPN 65V 0.1A SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 3757-BC846A_R1_00001TR-ND 276-BC846A_R1_00001 1377080-BC846A_R1_00001 BC846A_R1_00001 BC846A_R1_00001
Product Name Single Bipolar Transistors 0.1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCBO 80 volts
PD 330 milliwatts
Unlock Full Specs
to access all available technical data