Bipolar (BJT) Transistor NPN 65V 100mA 330mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 65V 100mA 330mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 65V 100mA 330mW Surface Mount SOT-23
TRANS NPN 65V 0.1A SOT23
TRANS NPN 65V 0.1A SOT23
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 3757-BC846A-AU_R1_000A1TR-ND | BC846A-AU_R1_000A1 | BC846A-AU_R1_000A1 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Transistor Grade / Operating Range | Automotive | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |