Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 300mW Surface Mount SOT-323
TRANS NPN 45V 0.5A SOT323
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 3757-BC817-40W_R1_00001TR-ND | BC817-40W_R1_00001 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |