PANJIT SemiConductor 45V 0.5A 350mW SOT-23 Bipolar Transistor BC817-40 T/R

Description
Trans GP BJT NPN 45V 0.5A 350mW 3-Pin SOT-23 T/R Product overview: BC817-40 T/R from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, 350mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, 350mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-40 T/R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 45V 0.5A 350mW 3-Pin SOT-23 T/R Product overview: BC817-40 T/R from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, 350mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, 350mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-40 T/R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 0.5A 350mW SOT-23 Bipolar Transistor
276-BC817-40 T/R
45V 0.5A 350mW SOT-23 Bipolar Transistor 276-BC817-40 T/R
Trans GP BJT NPN 45V 0.5A 350mW 3-Pin SOT-23 T/R Product overview: BC817-40 T/R from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, 350mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, 350mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-40 T/R can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 45V 0.5A 350mW 3-Pin SOT-23 T/R Product overview: BC817-40 T/R from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, 350mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, 350mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-40 T/R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 232169-BC817-40 T/R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
232169-BC817-40 T/R
Discrete Semiconductor Products 232169-BC817-40 T/R
Manufacturer: Panjit Win Source Part Number: 232169-BC817-40 T/R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC817-40 Alternative Parts (Cross-Reference): BC817-40; BCW71_D87Z; BCW71_NL; BCW71_Q; ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Panjit
Win Source Part Number: 232169-BC817-40 T/R
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BC817-40
Alternative Parts (Cross-Reference): BC817-40; BCW71_D87Z; BCW71_NL; BCW71_Q;
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC817-40 T/R 232169-BC817-40 T/R
Product Name 45V 0.5A 350mW SOT-23 Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data