PANJIT SemiConductor Diode Arrays BAV70_R1_00001

Description
Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 3757-BAV70_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 3757-BAV70_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 3757-BAV70_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
0.15A 100V Diode and Rectifier
286-BAV70_R1_00001
0.15A 100V Diode and Rectifier 286-BAV70_R1_00001
Rectifier Diode, 2 Element, 0.15A, 100V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BAV70_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, 2 Element, 0.15A, 100V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BAV70_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAV70_R1_00001 - 863523-BAV70_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV70_R1_00001
863523-BAV70_R1_00001
Diodes, Rectifiers - Arrays - BAV70_R1_00001 863523-BAV70_R1_00001
Manufacturer: Panjit Win Source Part Number: 863523-BAV70_R1_0000 1 Features: Diode Array 1 Pair Common Cathode Standard 75 V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0070 Other Part Number: 3757-BAV70_R1_00001C T, 3757-BAV70_R1_00001T R, 3757-BAV70_R1_00001D KR

Manufacturer: Panjit
Win Source Part Number: 863523-BAV70_R1_00001
Features: Diode Array 1 Pair Common Cathode Standard 75 V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.10.0070
Other Part Number: 3757-BAV70_R1_00001CT, 3757-BAV70_R1_00001TR, 3757-BAV70_R1_00001DKR

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - BAV70_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV70_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers BAV70_R1_00001
DIODE ARRAY GP 75V 150MA SOT23

DIODE ARRAY GP 75V 150MA SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 3757-BAV70_R1_00001DKR-ND 286-BAV70_R1_00001 863523-BAV70_R1_00001 BAV70_R1_00001
Product Name Diode Arrays 0.15A 100V Diode and Rectifier Diodes, Rectifiers - Arrays - BAV70_R1_00001 Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data