PANJIT SemiConductor Discrete Semiconductor Products BAV303 T/R

Description
Manufacturer: Panjit Win Source Part Number: 231748-BAV303 T/R Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAV303 Alternative Parts (Cross-Reference): BAV303TR50; BAV303-TR3; BAV303TR350; BAV303; Introduction Date: May 19, 1999 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Panjit Win Source Part Number: 231748-BAV303 T/R Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAV303 Alternative Parts (Cross-Reference): BAV303TR50; BAV303-TR3; BAV303TR350; BAV303; Introduction Date: May 19, 1999 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231748-BAV303 T/R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231748-BAV303 T/R
Discrete Semiconductor Products 231748-BAV303 T/R
Manufacturer: Panjit Win Source Part Number: 231748-BAV303 T/R Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAV303 Alternative Parts (Cross-Reference): BAV303TR50; BAV303-TR3; BAV303TR350; BAV303; Introduction Date: May 19, 1999 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Panjit
Win Source Part Number: 231748-BAV303 T/R
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAV303
Alternative Parts (Cross-Reference): BAV303TR50; BAV303-TR3; BAV303TR350; BAV303;
Introduction Date: May 19, 1999
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now
Automotive 250V 0.25A Diode and Rectifier - 280-BAV303 T/R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 250V 0.25A Diode and Rectifier
280-BAV303 T/R
Automotive 250V 0.25A Diode and Rectifier 280-BAV303 T/R
Rectifier Diode Small Signal Switching 250V 0.25A 50ns Automotive 2-Pin MicroMELF T/R Product overview: BAV303 T/R from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 250V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV303 T/R can be used for catalog matching and distributor lookup.

Rectifier Diode Small Signal Switching 250V 0.25A 50ns Automotive 2-Pin MicroMELF T/R Product overview: BAV303 T/R from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 250V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV303 T/R can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 231748-BAV303 T/R 280-BAV303 T/R
Product Name Discrete Semiconductor Products Automotive 250V 0.25A Diode and Rectifier
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2222903 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HR1N5811US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
RF Diodes - BAR63-02L E6327 - 079405-BAR63-02L E6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Active
View Details
2 suppliers