PANJIT SemiConductor Discrete Semiconductor Products BAV21WT/P

Description
Manufacturer: Panjit Win Source Part Number: 231738-BAV21WT/P Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAV21WS Alternative Parts (Cross-Reference): BAV21W; BAV21W/D4; BAV21W-E3-08; BAV21W-E3-18; Introduction Date: August 14, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panjit Win Source Part Number: 231738-BAV21WT/P Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAV21WS Alternative Parts (Cross-Reference): BAV21W; BAV21W/D4; BAV21W-E3-08; BAV21W-E3-18; Introduction Date: August 14, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231738-BAV21WT/P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231738-BAV21WT/P
Discrete Semiconductor Products 231738-BAV21WT/P
Manufacturer: Panjit Win Source Part Number: 231738-BAV21WT/P Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAV21WS Alternative Parts (Cross-Reference): BAV21W; BAV21W/D4; BAV21W-E3-08; BAV21W-E3-18; Introduction Date: August 14, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Panjit
Win Source Part Number: 231738-BAV21WT/P
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAV21WS
Alternative Parts (Cross-Reference): BAV21W; BAV21W/D4; BAV21W-E3-08; BAV21W-E3-18;
Introduction Date: August 14, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
250V 0.25A Diode and Rectifier - 280-BAV21WT/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V 0.25A Diode and Rectifier
280-BAV21WT/P
250V 0.25A Diode and Rectifier 280-BAV21WT/P
Rectifier Diode Small Signal Switching 250V 0.25A 50ns 2-Pin SOD-123 T/R Product overview: BAV21WT/P from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21WT/P can be used for catalog matching and distributor lookup.

Rectifier Diode Small Signal Switching 250V 0.25A 50ns 2-Pin SOD-123 T/R Product overview: BAV21WT/P from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21WT/P can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 231738-BAV21WT/P 280-BAV21WT/P
Product Name Discrete Semiconductor Products 250V 0.25A Diode and Rectifier
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441996 - RS Components, Ltd.
Specs
Package DO-41; DO-41
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
High Current Power Rectifiers - HRSET010104 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
Schottky 4A 15V Diode and Rectifier - 280-30BQ015TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape and Reel
RoHS Compliant RoHS
View Details
2 suppliers