PANJIT SemiConductor Single Diodes BAV21WS-AU_R1_000A1

Description
Diode Standard 200V 200mA Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Standard 200V 200mA Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-BAV21WS-AU_R1_000A1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 200mA Surface Mount SOD-323

Diode Standard 200V 200mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 3757-BAV21WS-AU_R1_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 200mA Surface Mount SOD-323

Diode Standard 200V 200mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 3757-BAV21WS-AU_R1_000A1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 200mA Surface Mount SOD-323

Diode Standard 200V 200mA Surface Mount SOD-323

Buy Now Datasheet
0.2A 250V Diode and Rectifier - 280-BAV21WS-AU_R1_000A1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2A 250V Diode and Rectifier
280-BAV21WS-AU_R1_000A1
0.2A 250V Diode and Rectifier 280-BAV21WS-AU_R1_000A1
Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: BAV21WS-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21WS-AU_R1_00 0A1 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: BAV21WS-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21WS-AU_R1_000A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1048285-BAV21WS-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1048285-BAV21WS-AU_R1_000A1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1048285-BAV21WS-AU_R1_000A1
Win Source Part Number: 1048285-BAV21WS-AU_R 1_000A1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 100 nA @ 200 V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panjit International Inc. Other Names: 3757-BAV21WS-AU_R1_0 00A1TR,3757-BAV21WS- AU_R1_000A1DKR,3757- BAV21WS-AU_R1_000A1C T

Win Source Part Number: 1048285-BAV21WS-AU_R1_000A1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 200 V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panjit International Inc.
Other Names: 3757-BAV21WS-AU_R1_000A1TR,3757-BAV21WS-AU_R1_000A1DKR,3757-BAV21WS-AU_R1_000A1CT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV21WS-AU_R1_000A1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV21WS-AU_R1_000A1
Discrete Semiconductor Products - Diodes - Rectifiers BAV21WS-AU_R1_000A1
DIODE GEN PURP 200V 200MA SOD323

DIODE GEN PURP 200V 200MA SOD323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 3757-BAV21WS-AU_R1_000A1CT-ND 280-BAV21WS-AU_R1_000A1 1048285-BAV21WS-AU_R1_000A1 BAV21WS-AU_R1_000A1
Product Name Single Diodes 0.2A 250V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1 volts 1 volts
VR 200 volts
Unlock Full Specs
to access all available technical data