Low series resistance, low capacitance, available in ultra small packages
Manufacturer: Panjit
Win Source Part Number: 095782-BAV20W
Family Name: BAV20W
Country of Origin: Hong Kong
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
| PANJIT SemiConductor | Win Source Electronics | |
|---|---|---|
| Product Category | General Purpose Diodes | Diodes |
| Product Number | BAV20W | 095782-BAV20W |
| Product Name | Signal Switching Diode | Diodes, Rectifiers - Single - BAV20W |
| Life Cycle Stage | Maturity | |
| Package | SOD-123 | |
| RoHS Compliant | RoHS | |
| VF | 1 volts |