PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Rectifiers - Arrays BAV199S_R1_00001

Description
Win Source Part Number: 957951-BAV199S_R1_00 001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 5 nA @ 75 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 2 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Alternative Parts (Cross-Reference): BAV199S_R1_00001BAV1 99S _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panjit International Inc. Other Names: 3757-BAV199S_R1_0000 1DKR,3757-BAV199S_R1 _00001TR,3757-BAV199 S_R1_00001CT
Request a Quote Datasheet
Description
Win Source Part Number: 957951-BAV199S_R1_00 001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 5 nA @ 75 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 2 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Alternative Parts (Cross-Reference): BAV199S_R1_00001BAV1 99S _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panjit International Inc. Other Names: 3757-BAV199S_R1_0000 1DKR,3757-BAV199S_R1 _00001TR,3757-BAV199 S_R1_00001CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 957951-BAV199S_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
957951-BAV199S_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 957951-BAV199S_R1_00001
Win Source Part Number: 957951-BAV199S_R1_00 001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 5 nA @ 75 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 2 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Alternative Parts (Cross-Reference): BAV199S_R1_00001BAV1 99S _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panjit International Inc. Other Names: 3757-BAV199S_R1_0000 1DKR,3757-BAV199S_R1 _00001TR,3757-BAV199 S_R1_00001CT

Win Source Part Number: 957951-BAV199S_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 3 µs
Current - Reverse Leakage @ Vr: 5 nA @ 75 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 2 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Alternative Parts (Cross-Reference): BAV199S_R1_00001BAV199S _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panjit International Inc.
Other Names: 3757-BAV199S_R1_00001DKR,3757-BAV199S_R1_00001TR,3757-BAV199S_R1_00001CT

Buy Now Datasheet
Diode Arrays - 3757-BAV199S_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Pair Series Connection Standard 75V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Series Connection Standard 75V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - 3757-BAV199S_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Pair Series Connection Standard 75V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Series Connection Standard 75V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - 3757-BAV199S_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Pair Series Connection Standard 75V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Series Connection Standard 75V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
0.2A 100V Diode and Rectifier - 286-BAV199S_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2A 100V Diode and Rectifier
286-BAV199S_R1_00001
0.2A 100V Diode and Rectifier 286-BAV199S_R1_00001
Rectifier Diode, 4 Element, 0.2A, 100V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-6 Product overview: BAV199S_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV199S_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, 4 Element, 0.2A, 100V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-6 Product overview: BAV199S_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV199S_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV199S_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV199S_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers BAV199S_R1_00001
DIODE ARRAY GP 75V 200MA SOT363

DIODE ARRAY GP 75V 200MA SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 957951-BAV199S_R1_00001 3757-BAV199S_R1_00001DKR-ND 286-BAV199S_R1_00001 BAV199S_R1_00001
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays 0.2A 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.25 volts 1.25 volts
VR 75 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - 1727-BAS40XYF-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
MPPC (SiPMs) / MPPC arrays - S14422-3050DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - MBRF745 - 883195-MBRF745 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG869C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9500 volts
View Details