Low series resistance, low capacitance, available in ultra small packages
| PANJIT SemiConductor | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | BAV170W |
| Product Name | Signal Switching Diode |
| Arrangement | Common Catode |
| Diode Type | General Purpose |
| Diode Applications | Switching; Low Leakage |
| Life Cycle Stage | Maturity |
| RoHS Compliant | RoHS |