Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963230-BAV103_R1_100
Peak Non-Repetitive Surge Current: 1 A
Forward Current: 200 mA
Number of Pins: 2
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 250 V
Peak Reverse Current: 100 nA
Reverse Recovery Time: 75 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 963230-BAV103_R1_10001 |
| Product Name | OEM Parts - OEM Parts (A - B) - BAV103_R1_10001 |