PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Rectifiers - Single BAT750_R1_00001

Description
Win Source Part Number: 977123-BAT750_R1_000 01 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 750mA (DC) Voltage - Forward (Vf) (Max) @ If: 490 mV @ 750 mA Current - Reverse Leakage @ Vr: 100 µA @ 30 V Capacitance @ Vr, F: 18pF @ 25V, 1MHz Operating Temperature - Junction: 125°C Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-BAT750_R1_00001 CT,3757-BAT750_R1_00 001DKR,3757-BAT750_R 1_00001TR
Request a Quote Datasheet
Description
Win Source Part Number: 977123-BAT750_R1_000 01 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 750mA (DC) Voltage - Forward (Vf) (Max) @ If: 490 mV @ 750 mA Current - Reverse Leakage @ Vr: 100 µA @ 30 V Capacitance @ Vr, F: 18pF @ 25V, 1MHz Operating Temperature - Junction: 125°C Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-BAT750_R1_00001 CT,3757-BAT750_R1_00 001DKR,3757-BAT750_R 1_00001TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 977123-BAT750_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
977123-BAT750_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 977123-BAT750_R1_00001
Win Source Part Number: 977123-BAT750_R1_000 01 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 750mA (DC) Voltage - Forward (Vf) (Max) @ If: 490 mV @ 750 mA Current - Reverse Leakage @ Vr: 100 µA @ 30 V Capacitance @ Vr, F: 18pF @ 25V, 1MHz Operating Temperature - Junction: 125°C Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-BAT750_R1_00001 CT,3757-BAT750_R1_00 001DKR,3757-BAT750_R 1_00001TR

Win Source Part Number: 977123-BAT750_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 750mA (DC)
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 750 mA
Current - Reverse Leakage @ Vr: 100 µA @ 30 V
Capacitance @ Vr, F: 18pF @ 25V, 1MHz
Operating Temperature - Junction: 125°C
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-BAT750_R1_00001CT,3757-BAT750_R1_00001DKR,3757-BAT750_R1_00001TR

Buy Now Datasheet
Single Diodes - 3757-BAT750_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 750mA (DC) Surface Mount SOT-23

Diode Schottky 40V 750mA (DC) Surface Mount SOT-23

Buy Now Datasheet
Single Diodes - 3757-BAT750_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 750mA (DC) Surface Mount SOT-23

Diode Schottky 40V 750mA (DC) Surface Mount SOT-23

Buy Now Datasheet
Single Diodes - 3757-BAT750_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 750mA (DC) Surface Mount SOT-23

Diode Schottky 40V 750mA (DC) Surface Mount SOT-23

Buy Now Datasheet
Singapore, Singapore
Schottky 0.75A 40V Diode and Rectifier
280-BAT750_R1_00001
Schottky 0.75A 40V Diode and Rectifier 280-BAT750_R1_00001
Rectifier Diode, Schottky, 1 Element, 0.75A, 40V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BAT750_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.75A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.75A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT750_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.75A, 40V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BAT750_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.75A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.75A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT750_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT750_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT750_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers BAT750_R1_00001
DIODE SCHOTTKY 40V 750MA SOT23

DIODE SCHOTTKY 40V 750MA SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 977123-BAT750_R1_00001 3757-BAT750_R1_00001TR-ND 280-BAT750_R1_00001 BAT750_R1_00001
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 0.75A 40V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-236-3, SC-59, SOT-23-3 SOT23
Unlock Full Specs
to access all available technical data