PANJIT SemiConductor Small Signal Schottky Diode BAT54W

Description
Low series resistance, low capacitance, available in ultra small packages
Request a Quote
Description
Low series resistance, low capacitance, available in ultra small packages
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tempe, AZ, USA
Small Signal Schottky Diode
BAT54W
Small Signal Schottky Diode BAT54W
Low series resistance, low capacitance, available in ultra small packages

Low series resistance, low capacitance, available in ultra small packages

Supplier's Site
Diodes, Rectifiers - Single - BAT54W - 1151593-BAT54W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT54W
1151593-BAT54W
Diodes, Rectifiers - Single - BAT54W 1151593-BAT54W
Manufacturer: Panjit Win Source Part Number: 1151593-BAT54W Family Name: BAT54W Manufacturer Homepage: www.panjit.com.tw Alternative Parts (Cross-Reference): NSVBAT54WT1G; BAT54WH6327XTSA1; BAT 54W H6327; Introduction Date: October 01, 1993 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Panjit
Win Source Part Number: 1151593-BAT54W
Family Name: BAT54W
Manufacturer Homepage: www.panjit.com.tw
Alternative Parts (Cross-Reference): NSVBAT54WT1G; BAT54WH6327XTSA1; BAT 54W H6327;
Introduction Date: October 01, 1993
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  PANJIT SemiConductor Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number BAT54W 1151593-BAT54W
Product Name Small Signal Schottky Diode Diodes, Rectifiers - Single - BAT54W
Rectifier Configuration / Technology Schottky
Package SOT323
Life Cycle Stage Maturity
RoHS Compliant RoHS
IO 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1223292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbu
RoHS Compliant RoHS
View Details
Rectifier Diode - HR3SM2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
100 V, 2 A low leakage current Schottky barrier rectifier - PMEG10020AELR-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123W SOD123W
RoHS Compliant RoHS
View Details
2 suppliers
80V 250MA SOT23 Diode and Rectifier - 280-BAS16 E6393 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers