PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Rectifiers - Single BAT54TS_R1_00001

Description
Manufacturer: Panjit International Inc. Win Source Part Number: 1325129-BAT54TS_R1_0 0001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 5,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 600 mV @ 100 mA Current - Reverse Leakage @ Vr: 2 µA @ 25 V Operating Temperature - Junction: -55°C ~ 125°C Supplier Device Package: SOD-523 Case / Package: SC-79, SOD-523 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: 3757-BAT54TS_R1_0000 1CT,3757-BAT54TS_R1_ 00001TR,3757-BAT54TS _R1_00001DKR Base Product Number: BAT54 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panjit International Inc. Win Source Part Number: 1325129-BAT54TS_R1_0 0001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 5,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 600 mV @ 100 mA Current - Reverse Leakage @ Vr: 2 µA @ 25 V Operating Temperature - Junction: -55°C ~ 125°C Supplier Device Package: SOD-523 Case / Package: SC-79, SOD-523 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: 3757-BAT54TS_R1_0000 1CT,3757-BAT54TS_R1_ 00001TR,3757-BAT54TS _R1_00001DKR Base Product Number: BAT54 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325129-BAT54TS_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325129-BAT54TS_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325129-BAT54TS_R1_00001
Manufacturer: Panjit International Inc. Win Source Part Number: 1325129-BAT54TS_R1_0 0001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 5,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 600 mV @ 100 mA Current - Reverse Leakage @ Vr: 2 µA @ 25 V Operating Temperature - Junction: -55°C ~ 125°C Supplier Device Package: SOD-523 Case / Package: SC-79, SOD-523 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: 3757-BAT54TS_R1_0000 1CT,3757-BAT54TS_R1_ 00001TR,3757-BAT54TS _R1_00001DKR Base Product Number: BAT54 RoHS Status: ROHS3 Compliant

Manufacturer: Panjit International Inc.
Win Source Part Number: 1325129-BAT54TS_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 5,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 100 mA
Current - Reverse Leakage @ Vr: 2 µA @ 25 V
Operating Temperature - Junction: -55°C ~ 125°C
Supplier Device Package: SOD-523
Case / Package: SC-79, SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: 3757-BAT54TS_R1_00001CT,3757-BAT54TS_R1_00001TR,3757-BAT54TS_R1_00001DKR
Base Product Number: BAT54
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Schottky 0.2A 30V Diode and Rectifier - 280-BAT54TS_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 30V Diode and Rectifier
280-BAT54TS_R1_00001
Schottky 0.2A 30V Diode and Rectifier 280-BAT54TS_R1_00001
Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: BAT54TS_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54TS_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: BAT54TS_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54TS_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 3757-BAT54TS_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOD-523

Diode Schottky 30V 200mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 3757-BAT54TS_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOD-523

Diode Schottky 30V 200mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 3757-BAT54TS_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOD-523

Diode Schottky 30V 200mA Surface Mount SOD-523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54TS_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54TS_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers BAT54TS_R1_00001
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site
Single Diodes BAT54TS_R1_00001
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 1325129-BAT54TS_R1_00001 280-BAT54TS_R1_00001 3757-BAT54TS_R1_00001DKR-ND BAT54TS_R1_00001 BAT54TS_R1_00001
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 0.2A 30V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package SOD-523; SC-79, SOD-523 SOD-523 SOD-523; SC-79, SOD-523
Unlock Full Specs
to access all available technical data