PANJIT SemiConductor Diodes, Rectifiers - Single - BAT54TM_R1_00001 BAT54TM_R1_00001

Description
Manufacturer: Panjit Win Source Part Number: 1151589-BAT54TM_R1_0 0001 Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panjit Win Source Part Number: 1151589-BAT54TM_R1_0 0001 Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAT54TM_R1_00001 - 1151589-BAT54TM_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT54TM_R1_00001
1151589-BAT54TM_R1_00001
Diodes, Rectifiers - Single - BAT54TM_R1_00001 1151589-BAT54TM_R1_00001
Manufacturer: Panjit Win Source Part Number: 1151589-BAT54TM_R1_0 0001 Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Panjit
Win Source Part Number: 1151589-BAT54TM_R1_00001
Manufacturer Homepage: www.panjit.com.tw
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
Schottky 0.2A 30V Diode and Rectifier
280-BAT54TM_R1_00001
Schottky 0.2A 30V Diode and Rectifier 280-BAT54TM_R1_00001
Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, Product overview: BAT54TM_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54TM_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, Product overview: BAT54TM_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54TM_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 3757-BAT54TM_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOD-923

Diode Schottky 30V 200mA Surface Mount SOD-923

Buy Now Datasheet
Single Diodes - 3757-BAT54TM_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOD-923

Diode Schottky 30V 200mA Surface Mount SOD-923

Buy Now Datasheet
Single Diodes - 3757-BAT54TM_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOD-923

Diode Schottky 30V 200mA Surface Mount SOD-923

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54TM_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54TM_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers BAT54TM_R1_00001
DIODE SCHOTTKY 30V 200MA SOD923

DIODE SCHOTTKY 30V 200MA SOD923

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 1151589-BAT54TM_R1_00001 280-BAT54TM_R1_00001 3757-BAT54TM_R1_00001TR-ND BAT54TM_R1_00001
Product Name Diodes, Rectifiers - Single - BAT54TM_R1_00001 Schottky 0.2A 30V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223234 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT523; Sot-523 (sc-89)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-05W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diode - HR1N6079 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 175 amps
IF 5000 mA
trr 30 ns
View Details