PANJIT SemiConductor Diode Arrays BAT54SW_R1_00001

Description
Diode Array 1 Pair Series Connection Schottky 30V 200mA Surface Mount SC-70, SOT-323
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Schottky 30V 200mA Surface Mount SC-70, SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 3757-BAT54SW_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 30V 200mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 30V 200mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 3757-BAT54SW_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 30V 200mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 30V 200mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 3757-BAT54SW_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 30V 200mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 30V 200mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
Singapore, Singapore
Schottky 0.2A 30V Diode and Rectifier
286-BAT54SW_R1_00001
Schottky 0.2A 30V Diode and Rectifier 286-BAT54SW_R1_00001
Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, Product overview: BAT54SW_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54SW_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, Product overview: BAT54SW_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54SW_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 977122-BAT54SW_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
977122-BAT54SW_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 977122-BAT54SW_R1_00001
Win Source Part Number: 977122-BAT54SW_R1_00 001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Voltage - Forward (Vf) (Max) @ If: 600 mV @ 100 mA Current - Reverse Leakage @ Vr: 2 µA @ 25 V Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panjit International Inc. Other Names: 3757-BAT54SW_R1_0000 1DKR,3757-BAT54SW_R1 _00001TR,3757-BAT54S W_R1_00001CT

Win Source Part Number: 977122-BAT54SW_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 100 mA
Current - Reverse Leakage @ Vr: 2 µA @ 25 V
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panjit International Inc.
Other Names: 3757-BAT54SW_R1_00001DKR,3757-BAT54SW_R1_00001TR,3757-BAT54SW_R1_00001CT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54SW_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54SW_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers BAT54SW_R1_00001
DIODE ARR SCHOT 30V 200MA SOT323

DIODE ARR SCHOT 30V 200MA SOT323

Supplier's Site
Diode Arrays BAT54SW_R1_00001
SOT-323, SKY

SOT-323, SKY

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Diodes
Product Number 3757-BAT54SW_R1_00001CT-ND 286-BAT54SW_R1_00001 977122-BAT54SW_R1_00001 BAT54SW_R1_00001 BAT54SW_R1_00001
Product Name Diode Arrays Schottky 0.2A 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package SOT323; SC-70, SOT-323 SOT-323 SOT323; SC-70, SOT-323 SOT323
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SBE809-TL-E - 893640-SBE809-TL-E - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG872C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8400 volts
View Details
Schottky Diodes & Rectifiers - 1219455 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B4V3,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers