Low series resistance, low capacitance, available in ultra small packages
Manufacturer: Panjit
Win Source Part Number: 1151559-BAT54CW
Family Name: BAT54CW
Manufacturer Homepage: www.panjit.com.tw
Alternative Parts (Cross-Reference): BAT54CW RFG; BAT54CW,185; BAT54CWF;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices, Automotive
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)
| PANJIT SemiConductor | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes |
| Product Number | BAT54CW | 1151559-BAT54CW | BAT54CW |
| Product Name | Small Signal Schottky Diode | Diodes, Rectifiers - Arrays - BAT54CW | Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) |
| Arrangement | Common Catode | ||
| Diode Type | Schottky | Schottky | |
| Diode Applications | Rectifier | ||
| Life Cycle Stage | Maturity | ||
| RoHS Compliant | RoHS |