Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, Product overview: BAT54CW_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CW_R1_00001
Diode Array 1 Pair Common Cathode Schottky 30V 200mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 30V 200mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 30V 200mA Surface Mount SC-70, SOT-323
DIODE ARR SCHOT 30V 200MA SOT323
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diodes | Rectifiers |
| Product Number | 286-BAT54CW_R1_00001 | 3757-BAT54CW_R1_00001TR-ND | BAT54CW_R1_00001 | BAT54CW_R1_00001 |
| Product Name | Schottky 0.2A 30V Diode and Rectifier | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SOT-323 | SOT323; SC-70, SOT-323 | SOT323 | |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Arrangement | Common Catode |