Diode Array 1 Pair Common Cathode Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR SCHOTT 30V 200MA SOT23
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers |
| Product Number | 3757-BAT54C-AU_R1_000A1TR-ND | BAT54C-AU_R1_000A1 | BAT54C-AU_R1_000A1 |
| Product Name | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -55 to 125 C (-67 to 257 F) | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23 | |
| VF | 0.6000 volts | 0.6000 volts |