PANJIT SemiConductor Schottky 0.2A 30V Diode and Rectifier BAT54ATB_R1_00001

Description
Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BAT54ATB_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54ATB_R1_0000 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BAT54ATB_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54ATB_R1_0000 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 0.2A 30V Diode and Rectifier
286-BAT54ATB_R1_00001
Schottky 0.2A 30V Diode and Rectifier 286-BAT54ATB_R1_00001
Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BAT54ATB_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54ATB_R1_0000 1 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BAT54ATB_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54ATB_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 3757-BAT54ATB_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 30V 200mA Surface Mount SC-89, SOT-490

Diode Array 1 Pair Common Anode Schottky 30V 200mA Surface Mount SC-89, SOT-490

Buy Now Datasheet
Diode Arrays - 3757-BAT54ATB_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 30V 200mA Surface Mount SC-89, SOT-490

Diode Array 1 Pair Common Anode Schottky 30V 200mA Surface Mount SC-89, SOT-490

Buy Now Datasheet
Diode Arrays - 3757-BAT54ATB_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 30V 200mA Surface Mount SC-89, SOT-490

Diode Array 1 Pair Common Anode Schottky 30V 200mA Surface Mount SC-89, SOT-490

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1048237-BAT54ATB_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1048237-BAT54ATB_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1048237-BAT54ATB_R1_00001
Win Source Part Number: 1048237-BAT54ATB_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Voltage - Forward (Vf) (Max) @ If: 600 mV @ 100 mA Current - Reverse Leakage @ Vr: 2 µA @ 25 V Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA Package / Case: SC-89, SOT-490 Supplier Device Package: SOT-523 Flat Leads ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panjit International Inc. Other Names: 3757-BAT54ATB_R1_000 01DKR,3757-BAT54ATB_ R1_00001CT,3757-BAT5 4ATB_R1_00001TR

Win Source Part Number: 1048237-BAT54ATB_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 100 mA
Current - Reverse Leakage @ Vr: 2 µA @ 25 V
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA
Package / Case: SC-89, SOT-490
Supplier Device Package: SOT-523 Flat Leads
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panjit International Inc.
Other Names: 3757-BAT54ATB_R1_00001DKR,3757-BAT54ATB_R1_00001CT,3757-BAT54ATB_R1_00001TR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54ATB_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54ATB_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers BAT54ATB_R1_00001
DIODE ARR SCHOT 30V 200MA SOT523

DIODE ARR SCHOT 30V 200MA SOT523

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BAT54ATB_R1_00001 3757-BAT54ATB_R1_00001TR-ND 1048237-BAT54ATB_R1_00001 BAT54ATB_R1_00001
Product Name Schottky 0.2A 30V Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Arrangement Common Anode
Package SC-89, SOT-490 SC-89, SOT-490
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data