PANJIT SemiConductor Diodes, Rectifiers - Single - BAT54_R1_00001 BAT54_R1_00001

Description
Manufacturer: Panjit Win Source Part Number: 863480-BAT54_R1_0000 1 Features: Diode Schottky 30 V 200mA Surface Mount SOT-23 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0070 Other Part Number: 3757-BAT54_R1_00001T R, 3757-BAT54_R1_00001C T, 3757-BAT54_R1_00001D KR
Request a Quote Datasheet
Description
Manufacturer: Panjit Win Source Part Number: 863480-BAT54_R1_0000 1 Features: Diode Schottky 30 V 200mA Surface Mount SOT-23 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0070 Other Part Number: 3757-BAT54_R1_00001T R, 3757-BAT54_R1_00001C T, 3757-BAT54_R1_00001D KR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAT54_R1_00001 - 863480-BAT54_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT54_R1_00001
863480-BAT54_R1_00001
Diodes, Rectifiers - Single - BAT54_R1_00001 863480-BAT54_R1_00001
Manufacturer: Panjit Win Source Part Number: 863480-BAT54_R1_0000 1 Features: Diode Schottky 30 V 200mA Surface Mount SOT-23 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0070 Other Part Number: 3757-BAT54_R1_00001T R, 3757-BAT54_R1_00001C T, 3757-BAT54_R1_00001D KR

Manufacturer: Panjit
Win Source Part Number: 863480-BAT54_R1_00001
Features: Diode Schottky 30 V 200mA Surface Mount SOT-23
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.10.0070
Other Part Number: 3757-BAT54_R1_00001TR, 3757-BAT54_R1_00001CT, 3757-BAT54_R1_00001DKR

Buy Now
Singapore, Singapore
Schottky 0.2A 30V Diode and Rectifier
280-BAT54_R1_00001
Schottky 0.2A 30V Diode and Rectifier 280-BAT54_R1_00001
Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BAT54_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BAT54_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 3757-BAT54_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOT-23

Diode Schottky 30V 200mA Surface Mount SOT-23

Buy Now Datasheet
Single Diodes - 3757-BAT54_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOT-23

Diode Schottky 30V 200mA Surface Mount SOT-23

Buy Now Datasheet
Single Diodes - 3757-BAT54_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOT-23

Diode Schottky 30V 200mA Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers BAT54_R1_00001
DIODE SCHOTTKY 30V 200MA SOT23

DIODE SCHOTTKY 30V 200MA SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 863480-BAT54_R1_00001 280-BAT54_R1_00001 3757-BAT54_R1_00001CT-ND BAT54_R1_00001
Product Name Diodes, Rectifiers - Single - BAT54_R1_00001 Schottky 0.2A 30V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package SOT23; SOT-23 SOT-23 SOT23
Unlock Full Specs
to access all available technical data