PANJIT SemiConductor Discrete Semiconductor Products BAT54-L4

Description
Manufacturer: Panjit Win Source Part Number: 231635-BAT54-L4 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAT54 Alternative Parts (Cross-Reference): FYV0203SMTF; BAT54; FYV0203SMTF_Q; FYV0203S; Introduction Date: April 02, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panjit Win Source Part Number: 231635-BAT54-L4 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAT54 Alternative Parts (Cross-Reference): FYV0203SMTF; BAT54; FYV0203SMTF_Q; FYV0203S; Introduction Date: April 02, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231635-BAT54-L4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231635-BAT54-L4
Discrete Semiconductor Products 231635-BAT54-L4
Manufacturer: Panjit Win Source Part Number: 231635-BAT54-L4 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAT54 Alternative Parts (Cross-Reference): FYV0203SMTF; BAT54; FYV0203SMTF_Q; FYV0203S; Introduction Date: April 02, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Panjit
Win Source Part Number: 231635-BAT54-L4
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAT54
Alternative Parts (Cross-Reference): FYV0203SMTF; BAT54; FYV0203SMTF_Q; FYV0203S;
Introduction Date: April 02, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 231635-BAT54-L4
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 0.2 A Schottky barrier diode - 1PS79SB30,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: TP862C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(L)
VF 0.9000 volts
View Details
Schottky Diodes & Rectifiers - 2222899 - RS Components, Ltd.
Specs
Applications Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details
Diode Arrays - BAS4004E6327HTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
8 suppliers