PANJIT SemiConductor Diodes, Rectifiers - Single - BAT43W_R1_00001 BAT43W_R1_00001

Description
Manufacturer: Panjit Win Source Part Number: 912845-BAT43W_R1_000 01 Features: Diode Schottky 30 V 200mA Surface Mount SOD-123 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0070 Other Part Number: 3757-BAT43W_R1_00001 TR, 3757-BAT43W_R1_00001 DKR, 3757-BAT43W_R1_00001 CT
Request a Quote Datasheet
Description
Manufacturer: Panjit Win Source Part Number: 912845-BAT43W_R1_000 01 Features: Diode Schottky 30 V 200mA Surface Mount SOD-123 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0070 Other Part Number: 3757-BAT43W_R1_00001 TR, 3757-BAT43W_R1_00001 DKR, 3757-BAT43W_R1_00001 CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAT43W_R1_00001 - 912845-BAT43W_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT43W_R1_00001
912845-BAT43W_R1_00001
Diodes, Rectifiers - Single - BAT43W_R1_00001 912845-BAT43W_R1_00001
Manufacturer: Panjit Win Source Part Number: 912845-BAT43W_R1_000 01 Features: Diode Schottky 30 V 200mA Surface Mount SOD-123 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0070 Other Part Number: 3757-BAT43W_R1_00001 TR, 3757-BAT43W_R1_00001 DKR, 3757-BAT43W_R1_00001 CT

Manufacturer: Panjit
Win Source Part Number: 912845-BAT43W_R1_00001
Features: Diode Schottky 30 V 200mA Surface Mount SOD-123
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.10.0070
Other Part Number: 3757-BAT43W_R1_00001TR, 3757-BAT43W_R1_00001DKR, 3757-BAT43W_R1_00001CT

Buy Now
Single Diodes - 3757-BAT43W_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOD-123

Diode Schottky 30V 200mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 3757-BAT43W_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOD-123

Diode Schottky 30V 200mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 3757-BAT43W_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOD-123

Diode Schottky 30V 200mA Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
Schottky 0.2A 30V Diode and Rectifier
280-BAT43W_R1_00001
Schottky 0.2A 30V Diode and Rectifier 280-BAT43W_R1_00001
Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, Product overview: BAT43W_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT43W_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, Product overview: BAT43W_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT43W_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAT43W_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT43W_R1_00001
Single Diodes BAT43W_R1_00001
DIODE SCHOTTKY 30V 200MA SOD123

DIODE SCHOTTKY 30V 200MA SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT43W_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT43W_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers BAT43W_R1_00001
DIODE SCHOTTKY 30V 200MA SOD123

DIODE SCHOTTKY 30V 200MA SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 912845-BAT43W_R1_00001 3757-BAT43W_R1_00001DKR-ND 280-BAT43W_R1_00001 BAT43W_R1_00001 BAT43W_R1_00001
Product Name Diodes, Rectifiers - Single - BAT43W_R1_00001 Single Diodes Schottky 0.2A 30V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-123; SOD-123 SOD-123; SOD-123 SOD-123
Unlock Full Specs
to access all available technical data