PANJIT SemiConductor Single Diodes BAT42WS_R1_00001

Description
Diode Schottky 30V 200mA Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Schottky 30V 200mA Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-BAT42WS_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOD-323

Diode Schottky 30V 200mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 3757-BAT42WS_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOD-323

Diode Schottky 30V 200mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 3757-BAT42WS_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOD-323

Diode Schottky 30V 200mA Surface Mount SOD-323

Buy Now Datasheet
Schottky 0.2A 30V Diode and Rectifier - 280-BAT42WS_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 30V Diode and Rectifier
280-BAT42WS_R1_00001
Schottky 0.2A 30V Diode and Rectifier 280-BAT42WS_R1_00001
Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: BAT42WS_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT42WS_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: BAT42WS_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT42WS_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 965765-BAT42WS_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
965765-BAT42WS_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 965765-BAT42WS_R1_00001
Win Source Part Number: 965765-BAT42WS_R1_00 001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 30 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Alternative Parts (Cross-Reference): BAT42WS_R1_00001BAT4 2WS _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panjit International Inc. Other Names: 3757-BAT42WS_R1_0000 1CT,3757-BAT42WS_R1_ 00001DKR,3757-BAT42W S_R1_00001TR Base Product Number: BAT42W

Win Source Part Number: 965765-BAT42WS_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 30 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Alternative Parts (Cross-Reference): BAT42WS_R1_00001BAT42WS _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panjit International Inc.
Other Names: 3757-BAT42WS_R1_00001CT,3757-BAT42WS_R1_00001DKR,3757-BAT42WS_R1_00001TR
Base Product Number: BAT42W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT42WS_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT42WS_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers BAT42WS_R1_00001
DIODE SCHOTTKY 30V 200MA SOD323

DIODE SCHOTTKY 30V 200MA SOD323

Supplier's Site
Single Diodes BAT42WS_R1_00001
DIODE SCHOTTKY 30V 200MA SOD323

DIODE SCHOTTKY 30V 200MA SOD323

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 3757-BAT42WS_R1_00001CT-ND 280-BAT42WS_R1_00001 965765-BAT42WS_R1_00001 BAT42WS_R1_00001 BAT42WS_R1_00001
Product Name Single Diodes Schottky 0.2A 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220302 - RS Components, Ltd.
Specs
Package Do-214ac (sma)
RoHS Compliant RoHS
trr 75 ns
View Details
Bridge Rectifiers - B483H-2T-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
RoHS Compliant RoHS
View Details
3 suppliers
Schottky barrier diode - BAT54A,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
High Current Power Rectifiers - HRISOPAC0112 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details